Pentair, Inc. Datacommunication Cabinet EER43U6080

Description
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 31.49 INCH D X 79.15 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "
Description
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 31.49 INCH D X 79.15 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EER43U6080
Datacommunication Cabinet EER43U6080
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 31.49 INCH D X 79.15 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

"

  • CABINET TYPE
  • RUGGED DIE-CAST ALUMINUM MATERIAL
  • 23.62 INCH W X 31.49 INCH D X 79.15 INCH H SIZE
  • RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR
  • COMPUTER SYSTEM APPLICATION
  • 19 INCH RACK MOUNTING
  • NEMA 1, IP40 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • BULLETIN DEC1 BRAND
  • APPLICABLE STANDARD IEC 60529
  • 12/1/2016 MODEL

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EER43U6080
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001151 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers