Pentair, Inc. Datacommunication Cabinet EER43U6060

Description
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 23.61 INCH D X 79.15 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "
Description
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 23.61 INCH D X 79.15 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EER43U6060
Datacommunication Cabinet EER43U6060
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 23.61 INCH D X 79.15 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

"

  • CABINET TYPE
  • RUGGED DIE-CAST ALUMINUM MATERIAL
  • 23.62 INCH W X 23.61 INCH D X 79.15 INCH H SIZE
  • RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR
  • COMPUTER SYSTEM APPLICATION
  • 19 INCH RACK MOUNTING
  • NEMA 1, IP40 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • BULLETIN DEC1 BRAND
  • APPLICABLE STANDARD IEC 60529
  • 12/1/2016 MODEL

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EER43U6060
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Customized Enclosures for OEM Electronics -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Ergonomic Handheld Enclosures - BLOB - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.49 to 7.87 inch (114 to 200 mm)
View Details