Pentair, Inc. Datacommunication Cabinet EER38U6080

Description
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 31.49 INCH D X 70.41 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "
Description
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 31.49 INCH D X 70.41 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EER38U6080
Datacommunication Cabinet EER38U6080
" CABINET TYPE RUGGED DIE-CAST ALUMINUM MATERIAL 23.62 INCH W X 31.49 INCH D X 70.41 INCH H SIZE RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR COMPUTER SYSTEM APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

"

  • CABINET TYPE
  • RUGGED DIE-CAST ALUMINUM MATERIAL
  • 23.62 INCH W X 31.49 INCH D X 70.41 INCH H SIZE
  • RAL 7030 STONE GRAY TEXTURED (FRAME), RAL 7035 LIGHT GRAY TEXTURED (COVER) COLOR
  • COMPUTER SYSTEM APPLICATION
  • 19 INCH RACK MOUNTING
  • NEMA 1, IP40 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • BULLETIN DEC1 BRAND
  • APPLICABLE STANDARD IEC 60529
  • 12/1/2016 MODEL

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EER38U6080
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
AL Series Enclosures - 150-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.95 inch (202 mm)
View Details
3 suppliers