Pentair, Inc. Pushbutton Enclosure ED1PBM1

Description
" DRAWN STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.5 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH COVER TYPE FLAT ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" DRAWN STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.5 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH COVER TYPE FLAT ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - ED1PBM1 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
ED1PBM1
Pushbutton Enclosure ED1PBM1
" DRAWN STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.5 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH COVER TYPE FLAT ROHS COMPLIANT PB1 MODEL "

"

  • DRAWN STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 2.88 INCH
  • 4.5 INCH
  • 2.62 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL, EXTERNAL BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • COVER TYPE FLAT
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ED1PBM1
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 4.5 inch (114 mm)
Width 2.88 inch (73.15 mm)
Depth 2.62 inch (66.55 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455C1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 2.13 inch (54.1 mm)
View Details
3 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0152 - Newark, An Avnet Company
Specs
Length 1.08 inch (27.51 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details