Pentair, Inc. Multipurpose Wall Mount Enclosure ECL605020

Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 500 MM 19.685 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 200 MM 600 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 3 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 500 MM 19.685 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 200 MM 600 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 3 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL605020 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL605020
Multipurpose Wall Mount Enclosure ECL605020
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 500 MM 19.685 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 200 MM 600 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 3 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 500 MM
  • 19.685 WIDTH IN INCH
  • 600 MM
  • 23.622 HEIGHT IN INCH
  • 200 MM
  • 600 HEIGHT IN MM
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, 3 POINT LATCH, FOAM GASKETED COVER TYPE
  • 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • COMLINE[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM
  • INCLUSION GROUND STUD
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL605020
Product Name Multipurpose Wall Mount Enclosure
Length 23.62 inch (600 mm)
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details