Pentair, Inc. Multipurpose Wall Mount Enclosure ECL404015CH

Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 15.75 INCH 15.75 INCH 5.91 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 1-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 15.75 INCH 15.75 INCH 5.91 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 1-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL404015CH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL404015CH
Multipurpose Wall Mount Enclosure ECL404015CH
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 15.75 INCH 15.75 INCH 5.91 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 1-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 15.75 INCH
  • 15.75 INCH
  • 5.91 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 1-POINT LATCH COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • COMLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • DCOM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL404015CH
Product Name Multipurpose Wall Mount Enclosure
Length 15.75 inch (400 mm)
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details