EC311P -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
EC311P
Description
ELECTRICAL DROP WIRE SECURING CLIP TYPE
PLAIN POLYPROPYLENE MATERIAL
100 STANDARD PACKAGE
1/4 INCH MOUNTING HOLE SIZE
CADDY[R] BRAND
COLOR YELLOW
Description
ELECTRICAL DROP WIRE SECURING CLIP TYPE
PLAIN POLYPROPYLENE MATERIAL
100 STANDARD PACKAGE
1/4 INCH MOUNTING HOLE SIZE
CADDY[R] BRAND
COLOR YELLOW
Datasheet
Suppliers
ELECTRICAL DROP WIRE SECURING CLIP TYPE
PLAIN POLYPROPYLENE MATERIAL
100 STANDARD PACKAGE
1/4 INCH MOUNTING HOLE SIZE
CADDY[R] BRAND
COLOR YELLOW
- ELECTRICAL DROP WIRE SECURING CLIP TYPE
- PLAIN POLYPROPYLENE MATERIAL
- 100 STANDARD PACKAGE
- 1/4 INCH MOUNTING HOLE SIZE
- CADDY[R] BRAND
- COLOR YELLOW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
EC311P |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Polypropylene
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Material
PVC & CPVC; Pvc
Conduit Type
Contractor pack
View Details
Size
1.67 inch (42.42 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details