Pentair, Inc. Conduit/Cable Fastener EC3114Z34

Description
" ELECTRICAL DROP WIRE/ROD SECURING CLIP TYPE PAINTED STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND COLOR YELLOW "
Datasheet
Description
" ELECTRICAL DROP WIRE/ROD SECURING CLIP TYPE PAINTED STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND COLOR YELLOW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - EC3114Z34 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
EC3114Z34
Conduit/Cable Fastener EC3114Z34
" ELECTRICAL DROP WIRE/ROD SECURING CLIP TYPE PAINTED STEEL MATERIAL 100 STANDARD PACKAGE 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE CADDY[R] BRAND COLOR YELLOW "

"

  • ELECTRICAL DROP WIRE/ROD SECURING CLIP TYPE
  • PAINTED STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • COLOR YELLOW

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number EC3114Z34
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-5 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 429672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details