Pentair, Inc. Pushbutton Enclosure E9PBY25

Description
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 10 INCH 10 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 6 INCH 279.4 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 3-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 9 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION 14 GAUGE PANEL PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 10 INCH 10 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 6 INCH 279.4 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 3-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 9 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION 14 GAUGE PANEL PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E9PBY25 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E9PBY25
Pushbutton Enclosure E9PBY25
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 10 INCH 10 WIDTH IN INCH 11 INCH 11 HEIGHT IN INCH 6 INCH 279.4 HEIGHT IN MM UL 508, CSA, JIC APPROVAL EXTERNAL FEET MOUNTING NEMA 13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 3-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 9 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION 14 GAUGE PANEL PANEL COLOR WHITE HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • EXTRA LARGE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 10 INCH
  • 10 WIDTH IN INCH
  • 11 INCH
  • 11 HEIGHT IN INCH
  • 6 INCH
  • 279.4 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 3-ROW VERTICAL DEVICE HOLE LOCATION
  • 1.2 INCH DIA DEVICE HOLE SIZE
  • 9 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE CONTINUOUS HINGE, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION 14 GAUGE PANEL
  • PANEL COLOR WHITE
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E9PBY25
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 11 inch (279 mm)
Width 10 inch (254 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455K1201RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
3 suppliers
TK Series Enclosures - 120-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers