Pentair, Inc. Pushbutton Enclosure E4PBXSS

Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.75 INCH 254 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.75 INCH 254 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E4PBXSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E4PBXSS
Pushbutton Enclosure E4PBXSS
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.75 INCH 254 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • EXTRA DEEP TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4.75 INCH
  • 254 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • 3.75 INCH W EXTERNAL FEET MOUNTING
  • NEMA 4X/12/13, IP66 ENCLOSURE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 1.2 INCH DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE HINGED, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E4PBXSS
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 10 inch (254 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414SCO10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers