Pentair, Inc. Pushbutton Enclosure E4PBX

Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 4 INCH 4 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.75 INCH 254 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 4 INCH 4 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.75 INCH 254 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E4PBX - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E4PBX
Pushbutton Enclosure E4PBX
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 4 INCH 4 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4.75 INCH 254 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 4 INCH
  • 4 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4.75 INCH
  • 254 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • 3.75 INCH W EXTERNAL FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 1.2 INCH DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE HINGED, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E4PBX
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 10 inch (254 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
IP65 DIECAST ALUMINIUM BOX - AL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.24 to 7.09 inch (31.5 to 180 mm)
Width 1.81 to 12.32 inch (46 to 313 mm)
View Details