Pentair, Inc. Pushbutton Enclosure E4PBAM

Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 3.5 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 3.5 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E4PBAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E4PBAM
Pushbutton Enclosure E4PBAM
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 3.5 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "

"

  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 3.5 INCH
  • 4.84 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW HORIZONTAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E4PBAM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 10 inch (254 mm)
Depth 4.84 inch (123 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1490G4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
DATEC TERMINAL CASES 11.890 X 10.709 X 1.013 X 4.331 - 70016896 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10.71 inch (272 mm)
Width 11.89 inch (302 mm)
View Details