Pentair, Inc. Pushbutton Enclosure E4PBA

Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 3.5 INCH 4.88 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 3.5 INCH 4.88 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E4PBA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E4PBA
Pushbutton Enclosure E4PBA
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10 INCH 3.5 INCH 4.88 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 4 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "

"

  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 10 INCH
  • 3.5 INCH
  • 4.88 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW HORIZONTAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 4 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E4PBA
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 10 inch (254 mm)
Depth 4.88 inch (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details