Pentair, Inc. Pushbutton Enclosure E3PBGXSS

Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 4 INCH 8 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE (BODY), 16 GAUGE (COVER) MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "
Datasheet
Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 4 INCH 8 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE (BODY), 16 GAUGE (COVER) MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E3PBGXSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E3PBGXSS
Pushbutton Enclosure E3PBGXSS
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 4 INCH 8 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE (BODY), 16 GAUGE (COVER) MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "

"

  • EXTRA DEEP TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 4 INCH
  • 8 INCH
  • 4.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4X/12/13, IP66 ENCLOSURE
  • 14 GAUGE (BODY), 16 GAUGE (COVER) MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH
  • PROTECTION AGAINST DIRT, DUST, OIL, WATER
  • ROHS COMPLIANT
  • PB1S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E3PBGXSS
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 130-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers