Pentair, Inc. Pushbutton Enclosure E3PBA

Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 7.97 INCH 7.97 WIDTH IN INCH 4.84 INCH 4.84 HEIGHT IN INCH 3.53 INCH 122.936 HEIGHT IN MM UL 508, CSA APPROVAL 7.5 INCH W FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 7.97 INCH 7.97 WIDTH IN INCH 4.84 INCH 4.84 HEIGHT IN INCH 3.53 INCH 122.936 HEIGHT IN MM UL 508, CSA APPROVAL 7.5 INCH W FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E3PBA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E3PBA
Pushbutton Enclosure E3PBA
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 7.97 INCH 7.97 WIDTH IN INCH 4.84 INCH 4.84 HEIGHT IN INCH 3.53 INCH 122.936 HEIGHT IN MM UL 508, CSA APPROVAL 7.5 INCH W FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW HORIZONTAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 7.97 INCH
  • 7.97 WIDTH IN INCH
  • 4.84 INCH
  • 4.84 HEIGHT IN INCH
  • 3.53 INCH
  • 122.936 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • 7.5 INCH W FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW HORIZONTAL DEVICE HOLE LOCATION
  • 1.2 INCH DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E3PBA
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 4.84 inch (123 mm)
Width 7.97 inch (202 mm)
Depth 3.53 inch (89.66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Enclosure 800F PB - 800F-5MP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Metal, With base Mount Adapter
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details