Pentair, Inc. Pushbutton Enclosure E3PB

Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 2.75 INCH 203.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3 INCH W EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 2.75 INCH 203.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3 INCH W EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E3PB - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E3PB
Pushbutton Enclosure E3PB
" STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 3.25 INCH 3.25 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 2.75 INCH 203.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3 INCH W EXTERNAL FEET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 3.25 INCH
  • 3.25 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 2.75 INCH
  • 203.2 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • 3 INCH W EXTERNAL FEET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 1.2 INCH DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E3PB
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
Depth 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details