Pentair, Inc. Pushbutton Enclosure E2PBAM

Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 5.5 INCH 3.5 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "
Datasheet
Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 5.5 INCH 3.5 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E2PBAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E2PBAM
Pushbutton Enclosure E2PBAM
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 5.5 INCH 3.5 INCH 4.84 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "

"

  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 5.5 INCH
  • 3.5 INCH
  • 4.84 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 2 DEVICE HOLE(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH
  • BULLETIN PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E2PBAM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 5.5 inch (140 mm)
Depth 4.84 inch (123 mm)
Unlock Full Specs
to access all available technical data

Similar Products

800H 30 mm Push-Button Station - 800H-1HB4T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details