OKW Enclosures, Inc. SLOPING FRONT CASE, 7.874 X 7.874 X 4.016 M5320105-AL

Description
Unidesk Case Assemblies, Aluminum Powder coat finish Features Ergonomic Sloping Front Cases Robust Aluminum Design Three Sizes Anodized Aluminium Front Panel Supplied with Sealing Gaskets Torx T10 Stainless Steel Fixings Standard Color Light Gray Applications Test and Measurement Medical Equipment Data Collection Point of Sale Terminals Security Equipment Communications Devices
Description
Unidesk Case Assemblies, Aluminum Powder coat finish Features Ergonomic Sloping Front Cases Robust Aluminum Design Three Sizes Anodized Aluminium Front Panel Supplied with Sealing Gaskets Torx T10 Stainless Steel Fixings Standard Color Light Gray Applications Test and Measurement Medical Equipment Data Collection Point of Sale Terminals Security Equipment Communications Devices

Suppliers

Company
Product
Description
Supplier Links
SLOPING FRONT CASE, 7.874 X 7.874 X 4.016 - 70016661 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLOPING FRONT CASE, 7.874 X 7.874 X 4.016
70016661
SLOPING FRONT CASE, 7.874 X 7.874 X 4.016 70016661
Unidesk Case Assemblies, Aluminum Powder coat finish Features Ergonomic Sloping Front Cases Robust Aluminum Design Three Sizes Anodized Aluminium Front Panel Supplied with Sealing Gaskets Torx T10 Stainless Steel Fixings Standard Color Light Gray Applications Test and Measurement Medical Equipment Data Collection Point of Sale Terminals Security Equipment Communications Devices

Unidesk Case Assemblies, Aluminum

  • Powder coat finish
    Features
  • Ergonomic Sloping Front Cases
  • Robust Aluminum Design
  • Three Sizes
  • Anodized Aluminium Front Panel
  • Supplied with Sealing Gaskets
  • Torx T10 Stainless Steel Fixings
  • Standard Color Light Gray
    Applications
  • Test and Measurement
  • Medical Equipment
  • Data Collection
  • Point of Sale Terminals
  • Security Equipment
  • Communications Devices
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016661
Product Name SLOPING FRONT CASE, 7.874 X 7.874 X 4.016
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 18.661 X 11.811 - 70016722 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 470 inch (11938 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details