Pentair, Inc. Pushbutton Enclosure E20PBAM

Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 13.22 INCH 13.22 WIDTH IN INCH 11.69 INCH 11.69 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 20 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 13.22 INCH 13.22 WIDTH IN INCH 11.69 INCH 11.69 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 20 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E20PBAM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E20PBAM
Pushbutton Enclosure E20PBAM
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 13.22 INCH 13.22 WIDTH IN INCH 11.69 INCH 11.69 HEIGHT IN INCH 9 INCH 9 DEPTH IN INCH UL 508, CSA APPROVAL PEDESTAL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW HORIZONTAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 20 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 13.22 INCH
  • 13.22 WIDTH IN INCH
  • 11.69 INCH
  • 11.69 HEIGHT IN INCH
  • 9 INCH
  • 9 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • PEDESTAL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 4-ROW HORIZONTAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 20 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS
  • WITH GROUNDING STUD
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E20PBAM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 11.69 inch (297 mm)
Width 13.22 inch (336 mm)
Depth 9 inch (229 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

800R 30 mm Push-Button Enclosure - 800R-4HZ4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating Type 4; Type 4X; Type 13
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details