Pentair, Inc. Pushbutton Enclosure E1PBXSS

Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4.75 INCH 101.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4.75 INCH 101.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E1PBXSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E1PBXSS
Pushbutton Enclosure E1PBXSS
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 4.75 INCH 101.6 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • EXTRA DEEP TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 4.75 INCH
  • 101.6 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • 3.75 INCH W EXTERNAL FEET MOUNTING
  • NEMA 4X/12/13, IP66 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 1.2 INCH DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E1PBXSS
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 2825506 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Length 8.86 inch (225 mm)
Width 2.76 inch (70 mm)
View Details
IP65 Latch-Hinged Plastic Box With Key - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details