E1PB -- PUSHBUTTON ENCLOSURE
Pentair, Inc.
Pushbutton Enclosure
E1PB
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
3.47 INCH
4.5 INCH
2.75 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
EXTERNAL BRACKET MOUNTING
NEMA 12/13, IP65 ENCLOSURE
16 GAUGE MATERIAL SPECIFICATION
1-ROW VERTICAL DEVICE HOLE LOCATION
30.5 MILLIMETER DEVICE HOLE SIZE
1 DEVICE HOLE(S)
ROHS COMPLIANT
APPLICATION 4-WAY PUSHBUTTON/SWITCH
APPLICABLE STANDARD IEC 60529
PB1 MODEL
"
Description
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
3.47 INCH
4.5 INCH
2.75 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
EXTERNAL BRACKET MOUNTING
NEMA 12/13, IP65 ENCLOSURE
16 GAUGE MATERIAL SPECIFICATION
1-ROW VERTICAL DEVICE HOLE LOCATION
30.5 MILLIMETER DEVICE HOLE SIZE
1 DEVICE HOLE(S)
ROHS COMPLIANT
APPLICATION 4-WAY PUSHBUTTON/SWITCH
APPLICABLE STANDARD IEC 60529
PB1 MODEL
"
Datasheet
Suppliers
Pushbutton Enclosure
E1PB
"
STEEL MATERIAL
POLYESTER POWDER PAINTED FINISH
ANSI 61 GRAY COLOR
3.47 INCH
4.5 INCH
2.75 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
EXTERNAL BRACKET MOUNTING
NEMA 12/13, IP65 ENCLOSURE
16 GAUGE MATERIAL SPECIFICATION
1-ROW VERTICAL DEVICE HOLE LOCATION
30.5 MILLIMETER DEVICE HOLE SIZE
1 DEVICE HOLE(S)
ROHS COMPLIANT
APPLICATION 4-WAY PUSHBUTTON/SWITCH
APPLICABLE STANDARD IEC 60529
PB1 MODEL
"
"
- STEEL MATERIAL
- POLYESTER POWDER PAINTED FINISH
- ANSI 61 GRAY COLOR
- 3.47 INCH
- 4.5 INCH
- 2.75 INCH
- UL 508A, CUL, CSA C22.2 APPROVAL
- EXTERNAL BRACKET MOUNTING
- NEMA 12/13, IP65 ENCLOSURE
- 16 GAUGE MATERIAL SPECIFICATION
- 1-ROW VERTICAL DEVICE HOLE LOCATION
- 30.5 MILLIMETER DEVICE HOLE SIZE
- 1 DEVICE HOLE(S)
- ROHS COMPLIANT
- APPLICATION 4-WAY PUSHBUTTON/SWITCH
- APPLICABLE STANDARD IEC 60529
- PB1 MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
E1PB |
|
Product Name
|
Pushbutton Enclosure |
|
Type
|
Pushbutton Enclosures
|
|
Length
|
4.5 inch (114 mm)
|
|
Width
|
3.47 inch (88.14 mm)
|
|
Depth
|
2.75 inch (69.85 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Pushbutton Enclosures
Length
12 inch (305 mm)
Width
9 inch (229 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.94 inch (100 mm)
View Details
4 suppliers