Pentair, Inc. Datacommunication Cabinet E19SM4U

Description
" CABINET WITH WALL TYPE 16 GAUGE STEEL MATERIAL 19 INCH W X 7 INCH D X 20 INCH H SIZE RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR UL 1863, CUL, CSA C22.2 APPROVAL DATA COMMUNICATION APPLICATION WALL MOUNTING 4 RACK(S) DOFRY MODEL "
Datasheet
Description
" CABINET WITH WALL TYPE 16 GAUGE STEEL MATERIAL 19 INCH W X 7 INCH D X 20 INCH H SIZE RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR UL 1863, CUL, CSA C22.2 APPROVAL DATA COMMUNICATION APPLICATION WALL MOUNTING 4 RACK(S) DOFRY MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - E19SM4U - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
E19SM4U
Datacommunication Cabinet E19SM4U
" CABINET WITH WALL TYPE 16 GAUGE STEEL MATERIAL 19 INCH W X 7 INCH D X 20 INCH H SIZE RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR UL 1863, CUL, CSA C22.2 APPROVAL DATA COMMUNICATION APPLICATION WALL MOUNTING 4 RACK(S) DOFRY MODEL "

"

  • CABINET WITH WALL TYPE
  • 16 GAUGE STEEL MATERIAL
  • 19 INCH W X 7 INCH D X 20 INCH H SIZE
  • RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR
  • UL 1863, CUL, CSA C22.2 APPROVAL
  • DATA COMMUNICATION APPLICATION
  • WALL MOUNTING
  • 4 RACK(S)
  • DOFRY MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E19SM4U
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details