Pentair, Inc. Datacommunication Cabinet E19SM2U

Description
" CABINET WITH WALL TYPE 16 GAUGE STEEL MATERIAL 19 INCH W X 3.5 INCH D X 20 INCH H SIZE RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR UL 1863, CUL, CSA C22.2 APPROVAL DATA COMMUNICATION APPLICATION WALL MOUNTING 2 RACK(S) DOFRY MODEL "
Datasheet
Description
" CABINET WITH WALL TYPE 16 GAUGE STEEL MATERIAL 19 INCH W X 3.5 INCH D X 20 INCH H SIZE RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR UL 1863, CUL, CSA C22.2 APPROVAL DATA COMMUNICATION APPLICATION WALL MOUNTING 2 RACK(S) DOFRY MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - E19SM2U - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
E19SM2U
Datacommunication Cabinet E19SM2U
" CABINET WITH WALL TYPE 16 GAUGE STEEL MATERIAL 19 INCH W X 3.5 INCH D X 20 INCH H SIZE RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR UL 1863, CUL, CSA C22.2 APPROVAL DATA COMMUNICATION APPLICATION WALL MOUNTING 2 RACK(S) DOFRY MODEL "

"

  • CABINET WITH WALL TYPE
  • 16 GAUGE STEEL MATERIAL
  • 19 INCH W X 3.5 INCH D X 20 INCH H SIZE
  • RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED COLOR
  • UL 1863, CUL, CSA C22.2 APPROVAL
  • DATA COMMUNICATION APPLICATION
  • WALL MOUNTING
  • 2 RACK(S)
  • DOFRY MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E19SM2U
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4255 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details