Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures 1418N4M8

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R,12, 4 CSA Type 3R, 12, 4 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Drip Shield Kit Floor Stand Kit Window Kits Enclosure Stabilizers Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4B6 - 16.00 12.00 6.00 13.00 9.00 1418N4G6 - 16.00 16.00 6.00 13.00 13.00 1418N4CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4C6 - 20.00 16.00 6.00 17.00 13.00 1418N4D6 - 20.00 20.00 6.00 17.00 17.00 1418N4AR6 - 24.00 12.00 6.00 21.00 9.00 1418N4H6 - 24.00 16.00 6.00 21.00 13.00 1418N4E6 - 24.00 20.00 6.00 21.00 17.00 1418N4J6 - 24.00 24.00 6.00 21.00 21.00 1418N4F6 - 30.00 20.00 6.00 27.00 17.00 1418N4K6 - 30.00 24.00 6.00 27.00 21.00 1418N4L6 - 36.00 24.00 6.00 33.00 21.00 1418N4B8 - 16.00 12.00 8.00 13.00 9.00 1418N4C8 - 20.00 16.00 8.00 17.00 13.00 1418N4D8 - 20.00 20.00 8.00 17.00 17.00 1418N4ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4E8 - 24.00 20.00 8.00 21.00 17.00 1418N4J8 - 24.00 24.00 8.00 21.00 21.00 1418N4KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4F8 - 30.00 20.00 8.00 27.00 17.00 1418N4K8 - 30.00 24.00 8.00 27.00 21.00 1418N4KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4L8 - 36.00 24.00 8.00 33.00 21.00 1418N4M8 - 36.00 30.00 8.00 33.00 27.00 1418N4O8 - 42.00 30.00 8.00 39.00 27.00 1418N4P8 - 42.00 36.00 8.00 39.00 33.00 1418N4S8 - 48.00 36.00 8.00 45.00 33.00 1418N4T8 - 60.00 36.00 8.00 57.00 33.00 1418N4C10 - 20.00 16.00 10.00 17.00 13.00 1418N4E10 - 24.00 20.00 10.00 21.00 17.00 1418N4K10 - 30.00 24.00 10.00 27.00 21.00 1418N4M10 - 36.00 30.00 10.00 33.00 27.00 1418N4R10 - 48.00 30.00 10.00 45.00 27.00 1418N4S10 - 48.00 36.00 10.00 45.00 33.00 1418N4T10 - 60.00 36.00 10.00 57.00 33.00 1418N4E12 - 24.00 20.00 12.00 21.00 17.00 1418N4K12 - 30.00 24.00 12.00 27.00 21.00 1418N4L12 - 36.00 24.00 12.00 33.00 21.00 1418N4M12 - 36.00 30.00 12.00 33.00 27.00 1418N4P12 - 42.00 36.00 12.00 39.00 33.00 1418N4S12 - 48.00 36.00 12.00 45.00 33.00 1418N4K16 - 30.00 24.00 16.00 27.00 21.00 1418N4M16 - 36.00 30.00 16.00 33.00 27.00 1418N4S16 - 48.00 36.00 16.00 45.00 33.00 1418N4T16 - 60.00 36.00 16.00 57.00 33.00
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R,12, 4 CSA Type 3R, 12, 4 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Drip Shield Kit Floor Stand Kit Window Kits Enclosure Stabilizers Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4B6 - 16.00 12.00 6.00 13.00 9.00 1418N4G6 - 16.00 16.00 6.00 13.00 13.00 1418N4CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4C6 - 20.00 16.00 6.00 17.00 13.00 1418N4D6 - 20.00 20.00 6.00 17.00 17.00 1418N4AR6 - 24.00 12.00 6.00 21.00 9.00 1418N4H6 - 24.00 16.00 6.00 21.00 13.00 1418N4E6 - 24.00 20.00 6.00 21.00 17.00 1418N4J6 - 24.00 24.00 6.00 21.00 21.00 1418N4F6 - 30.00 20.00 6.00 27.00 17.00 1418N4K6 - 30.00 24.00 6.00 27.00 21.00 1418N4L6 - 36.00 24.00 6.00 33.00 21.00 1418N4B8 - 16.00 12.00 8.00 13.00 9.00 1418N4C8 - 20.00 16.00 8.00 17.00 13.00 1418N4D8 - 20.00 20.00 8.00 17.00 17.00 1418N4ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4E8 - 24.00 20.00 8.00 21.00 17.00 1418N4J8 - 24.00 24.00 8.00 21.00 21.00 1418N4KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4F8 - 30.00 20.00 8.00 27.00 17.00 1418N4K8 - 30.00 24.00 8.00 27.00 21.00 1418N4KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4L8 - 36.00 24.00 8.00 33.00 21.00 1418N4M8 - 36.00 30.00 8.00 33.00 27.00 1418N4O8 - 42.00 30.00 8.00 39.00 27.00 1418N4P8 - 42.00 36.00 8.00 39.00 33.00 1418N4S8 - 48.00 36.00 8.00 45.00 33.00 1418N4T8 - 60.00 36.00 8.00 57.00 33.00 1418N4C10 - 20.00 16.00 10.00 17.00 13.00 1418N4E10 - 24.00 20.00 10.00 21.00 17.00 1418N4K10 - 30.00 24.00 10.00 27.00 21.00 1418N4M10 - 36.00 30.00 10.00 33.00 27.00 1418N4R10 - 48.00 30.00 10.00 45.00 27.00 1418N4S10 - 48.00 36.00 10.00 45.00 33.00 1418N4T10 - 60.00 36.00 10.00 57.00 33.00 1418N4E12 - 24.00 20.00 12.00 21.00 17.00 1418N4K12 - 30.00 24.00 12.00 27.00 21.00 1418N4L12 - 36.00 24.00 12.00 33.00 21.00 1418N4M12 - 36.00 30.00 12.00 33.00 27.00 1418N4P12 - 42.00 36.00 12.00 39.00 33.00 1418N4S12 - 48.00 36.00 12.00 45.00 33.00 1418N4K16 - 30.00 24.00 16.00 27.00 21.00 1418N4M16 - 36.00 30.00 16.00 33.00 27.00 1418N4S16 - 48.00 36.00 16.00 45.00 33.00 1418N4T16 - 60.00 36.00 16.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - 1418N4M8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
1418N4M8
Electrical - Mild Steel - Wallmount Enclosures 1418N4M8
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R,12, 4 CSA Type 3R, 12, 4 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Formed 14 gauge steel bodies and doors. Smooth, continuously welded seams without knockouts, cutouts or holes. Door and body stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Provision for padlocking. Seamless poured-in place gasket. A removable 12 gauge inner panel is included. Collar studs are provided for mount­ing inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Swing Panel Kit Door Stop Kit Door Clamping Hardware Wallmount Quick Release Clamp Lock kit Drip Shield Kit Floor Stand Kit Window Kits Enclosure Stabilizers Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1418N4B6 - 16.00 12.00 6.00 13.00 9.00 1418N4G6 - 16.00 16.00 6.00 13.00 13.00 1418N4CR6 - 16.00 20.00 6.00 13.00 17.00 1418N4C6 - 20.00 16.00 6.00 17.00 13.00 1418N4D6 - 20.00 20.00 6.00 17.00 17.00 1418N4AR6 - 24.00 12.00 6.00 21.00 9.00 1418N4H6 - 24.00 16.00 6.00 21.00 13.00 1418N4E6 - 24.00 20.00 6.00 21.00 17.00 1418N4J6 - 24.00 24.00 6.00 21.00 21.00 1418N4F6 - 30.00 20.00 6.00 27.00 17.00 1418N4K6 - 30.00 24.00 6.00 27.00 21.00 1418N4L6 - 36.00 24.00 6.00 33.00 21.00 1418N4B8 - 16.00 12.00 8.00 13.00 9.00 1418N4C8 - 20.00 16.00 8.00 17.00 13.00 1418N4D8 - 20.00 20.00 8.00 17.00 17.00 1418N4ER8 - 20.00 24.00 8.00 17.00 21.00 1418N4E8 - 24.00 20.00 8.00 21.00 17.00 1418N4J8 - 24.00 24.00 8.00 21.00 21.00 1418N4KR8 - 24.00 30.00 8.00 21.00 27.00 1418N4F8 - 30.00 20.00 8.00 27.00 17.00 1418N4K8 - 30.00 24.00 8.00 27.00 21.00 1418N4KK8 - 30.00 30.00 8.00 27.00 27.00 1418N4L8 - 36.00 24.00 8.00 33.00 21.00 1418N4M8 - 36.00 30.00 8.00 33.00 27.00 1418N4O8 - 42.00 30.00 8.00 39.00 27.00 1418N4P8 - 42.00 36.00 8.00 39.00 33.00 1418N4S8 - 48.00 36.00 8.00 45.00 33.00 1418N4T8 - 60.00 36.00 8.00 57.00 33.00 1418N4C10 - 20.00 16.00 10.00 17.00 13.00 1418N4E10 - 24.00 20.00 10.00 21.00 17.00 1418N4K10 - 30.00 24.00 10.00 27.00 21.00 1418N4M10 - 36.00 30.00 10.00 33.00 27.00 1418N4R10 - 48.00 30.00 10.00 45.00 27.00 1418N4S10 - 48.00 36.00 10.00 45.00 33.00 1418N4T10 - 60.00 36.00 10.00 57.00 33.00 1418N4E12 - 24.00 20.00 12.00 21.00 17.00 1418N4K12 - 30.00 24.00 12.00 27.00 21.00 1418N4L12 - 36.00 24.00 12.00 33.00 21.00 1418N4M12 - 36.00 30.00 12.00 33.00 27.00 1418N4P12 - 42.00 36.00 12.00 39.00 33.00 1418N4S12 - 48.00 36.00 12.00 45.00 33.00 1418N4K16 - 30.00 24.00 16.00 27.00 21.00 1418N4M16 - 36.00 30.00 16.00 33.00 27.00 1418N4S16 - 48.00 36.00 16.00 45.00 33.00 1418N4T16 - 60.00 36.00 16.00 57.00 33.00

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Standards

  • UL 508A Type 3R,12, 4
  • CSA Type 3R, 12, 4
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed 14 gauge steel bodies and doors.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Door and body stiffeners are provided in the larger enclosures for extra rigidity.
    Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure exclude flowing liquids and contaminants.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin.
  • Door is secured with easily operated stainless steel clamps.
  • Provision for padlocking.
  • Seamless poured-in place gasket.
  • A removable 12 gauge inner panel is included.
  • Collar studs are provided for mount­ing inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Swing Panel Kit
  • Door Stop Kit
  • Door Clamping Hardware
  • Wallmount Quick Release Clamp
  • Lock kit
  • Drip Shield Kit
  • Floor Stand Kit
  • Window Kits
  • Enclosure Stabilizers
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1418N4B6 - 16.00 12.00 6.00 13.00 9.00
1418N4G6 - 16.00 16.00 6.00 13.00 13.00
1418N4CR6 - 16.00 20.00 6.00 13.00 17.00
1418N4C6 - 20.00 16.00 6.00 17.00 13.00
1418N4D6 - 20.00 20.00 6.00 17.00 17.00
1418N4AR6 - 24.00 12.00 6.00 21.00 9.00
1418N4H6 - 24.00 16.00 6.00 21.00 13.00
1418N4E6 - 24.00 20.00 6.00 21.00 17.00
1418N4J6 - 24.00 24.00 6.00 21.00 21.00
1418N4F6 - 30.00 20.00 6.00 27.00 17.00
1418N4K6 - 30.00 24.00 6.00 27.00 21.00
1418N4L6 - 36.00 24.00 6.00 33.00 21.00
1418N4B8 - 16.00 12.00 8.00 13.00 9.00
1418N4C8 - 20.00 16.00 8.00 17.00 13.00
1418N4D8 - 20.00 20.00 8.00 17.00 17.00
1418N4ER8 - 20.00 24.00 8.00 17.00 21.00
1418N4E8 - 24.00 20.00 8.00 21.00 17.00
1418N4J8 - 24.00 24.00 8.00 21.00 21.00
1418N4KR8 - 24.00 30.00 8.00 21.00 27.00
1418N4F8 - 30.00 20.00 8.00 27.00 17.00
1418N4K8 - 30.00 24.00 8.00 27.00 21.00
1418N4KK8 - 30.00 30.00 8.00 27.00 27.00
1418N4L8 - 36.00 24.00 8.00 33.00 21.00
1418N4M8 - 36.00 30.00 8.00 33.00 27.00
1418N4O8 - 42.00 30.00 8.00 39.00 27.00
1418N4P8 - 42.00 36.00 8.00 39.00 33.00
1418N4S8 - 48.00 36.00 8.00 45.00 33.00
1418N4T8 - 60.00 36.00 8.00 57.00 33.00
1418N4C10 - 20.00 16.00 10.00 17.00 13.00
1418N4E10 - 24.00 20.00 10.00 21.00 17.00
1418N4K10 - 30.00 24.00 10.00 27.00 21.00
1418N4M10 - 36.00 30.00 10.00 33.00 27.00
1418N4R10 - 48.00 30.00 10.00 45.00 27.00
1418N4S10 - 48.00 36.00 10.00 45.00 33.00
1418N4T10 - 60.00 36.00 10.00 57.00 33.00
1418N4E12 - 24.00 20.00 12.00 21.00 17.00
1418N4K12 - 30.00 24.00 12.00 27.00 21.00
1418N4L12 - 36.00 24.00 12.00 33.00 21.00
1418N4M12 - 36.00 30.00 12.00 33.00 27.00
1418N4P12 - 42.00 36.00 12.00 39.00 33.00
1418N4S12 - 48.00 36.00 12.00 45.00 33.00
1418N4K16 - 30.00 24.00 16.00 27.00 21.00
1418N4M16 - 36.00 30.00 16.00 33.00 27.00
1418N4S16 - 48.00 36.00 16.00 45.00 33.00
1418N4T16 - 60.00 36.00 16.00 57.00 33.00

Supplier's Site
Enclosures, Boxes, & Cases - 1418N4M8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1418N4M8
Enclosures, Boxes, & Cases 1418N4M8
1418N4 PANEL ENCL 36X30X8

1418N4 PANEL ENCL 36X30X8

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1418N4M8
Electrical Enclosures 1418N4M8
Electrical Enclosures 1Door Steel w/Panel NEMA4 36x30x8"

Electrical Enclosures 1Door Steel w/Panel NEMA4 36x30x8"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1418N4M8 1418N4M8 1418N4M8
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414N4PHS16O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Boxes - 164-1414N4PHS16K6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBQBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers