Pentair, Inc. Pushbutton Enclosure E16PBX

Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10.75 INCH 11.75 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10.75 INCH 11.75 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E16PBX - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E16PBX
Pushbutton Enclosure E16PBX
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10.75 INCH 11.75 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "

"

  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 10.75 INCH
  • 11.75 INCH
  • 4.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 4-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 16 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • INCLUDES INTERNAL DETACHABLE HINGE
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E16PBX
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Enclosure 800F PB - 800FD-1PY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details