Pentair, Inc. Pushbutton Enclosure E10PBA

Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 13 INCH 7.25 INCH 6.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW HORIZONTAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 13 INCH 7.25 INCH 6.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW HORIZONTAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E10PBA - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E10PBA
Pushbutton Enclosure E10PBA
" SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 13 INCH 7.25 INCH 6.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW HORIZONTAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "

"

  • SLOPED FRONT TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 13 INCH
  • 7.25 INCH
  • 6.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 2-ROW HORIZONTAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 10 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E10PBA
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 13 inch (330 mm)
Depth 6.75 inch (171 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Enclosure - 598-DN502210T1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details