Pentair, Inc. Datacommunication Cabinet DU606030P

Description
" MOLDED FIBERGLASS POLYESTER DOOR, IMPACT RESISTANT POLYCARBONATE WINDOW MATERIAL 24.11 INCH W X 12.95 INCH D X 24.61 INCH H SIZE LIGHT GRAY ACRYLIC ENAMEL PAINTED COLOR UL 508, UL 508-A, CSA APPROVAL WIFI EQUIPMENT APPLICATION RACK MOUNTING 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE SOLID DOOR WITH KEYLOCK HANDLE ULTRX[R] BRAND "
Datasheet
Description
" MOLDED FIBERGLASS POLYESTER DOOR, IMPACT RESISTANT POLYCARBONATE WINDOW MATERIAL 24.11 INCH W X 12.95 INCH D X 24.61 INCH H SIZE LIGHT GRAY ACRYLIC ENAMEL PAINTED COLOR UL 508, UL 508-A, CSA APPROVAL WIFI EQUIPMENT APPLICATION RACK MOUNTING 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE SOLID DOOR WITH KEYLOCK HANDLE ULTRX[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - DU606030P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
DU606030P
Datacommunication Cabinet DU606030P
" MOLDED FIBERGLASS POLYESTER DOOR, IMPACT RESISTANT POLYCARBONATE WINDOW MATERIAL 24.11 INCH W X 12.95 INCH D X 24.61 INCH H SIZE LIGHT GRAY ACRYLIC ENAMEL PAINTED COLOR UL 508, UL 508-A, CSA APPROVAL WIFI EQUIPMENT APPLICATION RACK MOUNTING 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE SOLID DOOR WITH KEYLOCK HANDLE ULTRX[R] BRAND "

"

  • MOLDED FIBERGLASS POLYESTER DOOR, IMPACT RESISTANT POLYCARBONATE WINDOW MATERIAL
  • 24.11 INCH W X 12.95 INCH D X 24.61 INCH H SIZE
  • LIGHT GRAY ACRYLIC ENAMEL PAINTED COLOR
  • UL 508, UL 508-A, CSA APPROVAL
  • WIFI EQUIPMENT APPLICATION
  • RACK MOUNTING
  • 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE
  • SOLID DOOR WITH KEYLOCK HANDLE
  • ULTRX[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number DU606030P
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Plastic IP66 and NEMA 4/4X/12K Enclosure - 198E-C0S4 - Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
NEMA Rating NEMA Enclosures; Type 4
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details