"
CABINET WITH WALL TYPE
14 GAUGE MILD STEEL (DOOR), 16 GAUGE MILD STEEL (BODY) MATERIAL
24 INCH W X 8.34 INCH D X 36 INCH H SIZE
RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL
NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
NEMA 1, IP30 ENCLOSURE
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE
HINGED DOOR QUARTER TURN LATCH WITH KEY LOCK, 120 DEG OPENING DOOR
4 RACK(S)
D-BOX[TM] BRAND
DWS1 MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
CABINET WITH WALL TYPE
14 GAUGE MILD STEEL (DOOR), 16 GAUGE MILD STEEL (BODY) MATERIAL
24 INCH W X 8.34 INCH D X 36 INCH H SIZE
RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL
NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
NEMA 1, IP30 ENCLOSURE
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE
HINGED DOOR QUARTER TURN LATCH WITH KEY LOCK, 120 DEG OPENING DOOR
4 RACK(S)
D-BOX[TM] BRAND
DWS1 MODEL
"
"
CABINET WITH WALL TYPE
14 GAUGE MILD STEEL (DOOR), 16 GAUGE MILD STEEL (BODY) MATERIAL
24 INCH W X 8.34 INCH D X 36 INCH H SIZE
RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL
NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
NEMA 1, IP30 ENCLOSURE
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE
HINGED DOOR QUARTER TURN LATCH WITH KEY LOCK, 120 DEG OPENING DOOR
4 RACK(S)
D-BOX[TM] BRAND
DWS1 MODEL
"