Pentair, Inc. Datacommunication Cabinet DBL242412G

Description
" CABINET WITH WALL TYPE 14 GAUGE MILD STEEL MATERIAL 24 INCH W X 12.34 INCH D X 24 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON, NETWORK EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP30 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE L SHAPE HINGED DOOR QUARTER TURN LATCH WITH KEY, 120 DEG OPENING DOOR 6 RACK(S) L-BOX[R] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DWS1 MODEL "
Datasheet
Description
" CABINET WITH WALL TYPE 14 GAUGE MILD STEEL MATERIAL 24 INCH W X 12.34 INCH D X 24 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON, NETWORK EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP30 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE L SHAPE HINGED DOOR QUARTER TURN LATCH WITH KEY, 120 DEG OPENING DOOR 6 RACK(S) L-BOX[R] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DWS1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - DBL242412G - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
DBL242412G
Datacommunication Cabinet DBL242412G
" CABINET WITH WALL TYPE 14 GAUGE MILD STEEL MATERIAL 24 INCH W X 12.34 INCH D X 24 INCH H SIZE STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON, NETWORK EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP30 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE L SHAPE HINGED DOOR QUARTER TURN LATCH WITH KEY, 120 DEG OPENING DOOR 6 RACK(S) L-BOX[R] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DWS1 MODEL "

"

  • CABINET WITH WALL TYPE
  • 14 GAUGE MILD STEEL MATERIAL
  • 24 INCH W X 12.34 INCH D X 24 INCH H SIZE
  • STEEL COATED RAL 7035 LIGHT GRAY TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, UL 1863, CUL, CSA C22.2 APPROVAL
  • DATA/TELECOMMUNICATION, NETWORK EQUIPMENT APPLICATION
  • WALL MOUNTING
  • NEMA 1, IP30 ENCLOSURE
  • (20) #10-32 TPI SCREW MOUNTING HARDWARE
  • (1) 4 INCH FAN (TOP/BOTTOM), (1) 7/8 INCH, (1) 1-3/8 INCH, (1) 3 INCH WIRING (TOP/BOTTOM), (2) 3 INCH CABLE ENTRY (BACK) KNOCKOUT SIZE
  • L SHAPE HINGED DOOR QUARTER TURN LATCH WITH KEY, 120 DEG OPENING DOOR
  • 6 RACK(S)
  • L-BOX[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • DWS1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number DBL242412G
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers