Pentair, Inc. Datacommunication Cabinet D664CHSCFGP

Description
" MOLDED FIBERGLASS POLYESTER DOOR, CORROSION RESISTANT 316 STAINLESS STEEL HINGE PIN MATERIAL 6.5 INCH W X 4 INCH D X 6.5 INCH H SIZE LIGHT GRAY COLOR UL 508, UL 508-A, CSA APPROVAL WIFI EQUIPMENT APPLICATION WALL MOUNTING HINGE COVER MOUNTING HARDWARE SOLID DOOR WITH KNOCKOUT PADLOCK HOFFMAN[R] BRAND "
Datasheet
Description
" MOLDED FIBERGLASS POLYESTER DOOR, CORROSION RESISTANT 316 STAINLESS STEEL HINGE PIN MATERIAL 6.5 INCH W X 4 INCH D X 6.5 INCH H SIZE LIGHT GRAY COLOR UL 508, UL 508-A, CSA APPROVAL WIFI EQUIPMENT APPLICATION WALL MOUNTING HINGE COVER MOUNTING HARDWARE SOLID DOOR WITH KNOCKOUT PADLOCK HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - D664CHSCFGP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
D664CHSCFGP
Datacommunication Cabinet D664CHSCFGP
" MOLDED FIBERGLASS POLYESTER DOOR, CORROSION RESISTANT 316 STAINLESS STEEL HINGE PIN MATERIAL 6.5 INCH W X 4 INCH D X 6.5 INCH H SIZE LIGHT GRAY COLOR UL 508, UL 508-A, CSA APPROVAL WIFI EQUIPMENT APPLICATION WALL MOUNTING HINGE COVER MOUNTING HARDWARE SOLID DOOR WITH KNOCKOUT PADLOCK HOFFMAN[R] BRAND "

"

  • MOLDED FIBERGLASS POLYESTER DOOR, CORROSION RESISTANT 316 STAINLESS STEEL HINGE PIN MATERIAL
  • 6.5 INCH W X 4 INCH D X 6.5 INCH H SIZE
  • LIGHT GRAY COLOR
  • UL 508, UL 508-A, CSA APPROVAL
  • WIFI EQUIPMENT APPLICATION
  • WALL MOUNTING
  • HINGE COVER MOUNTING HARDWARE
  • SOLID DOOR WITH KNOCKOUT PADLOCK
  • HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number D664CHSCFGP
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2113 - Newark, An Avnet Company
Specs
Length 1.77 inch (45 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details