Pentair, Inc. Multipurpose Wall Mount Enclosure D16148WF

Description
" ONE DOOR TYPE POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 14.01 INCH 16.12 INCH 8.35 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4X, IP66 ENCLOSURE GASKETED, RAISED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 DWS12 MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 14.01 INCH 16.12 INCH 8.35 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4X, IP66 ENCLOSURE GASKETED, RAISED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 DWS12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - D16148WF - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
D16148WF
Multipurpose Wall Mount Enclosure D16148WF
" ONE DOOR TYPE POLYESTER MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 14.01 INCH 16.12 INCH 8.35 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4X, IP66 ENCLOSURE GASKETED, RAISED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE POLYPRO[TM] BRAND APPLICABLE STANDARD IEC 60529 DWS12 MODEL "

"

  • ONE DOOR TYPE
  • POLYESTER MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 14.01 INCH
  • 16.12 INCH
  • 8.35 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4X, IP66 ENCLOSURE
  • GASKETED, RAISED COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • POLYPRO[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • DWS12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number D16148WF
Product Name Multipurpose Wall Mount Enclosure
Length 16.12 inch (409 mm)
Width 14.01 inch (356 mm)
Depth 8.35 inch (212 mm)
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details