Pentair, Inc. Multipurpose Wall Mount Enclosure D1086IS

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 12, IP55 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 A51 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 12, IP55 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 A51 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - D1086IS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
D1086IS
Multipurpose Wall Mount Enclosure D1086IS
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 8 INCH 10 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 12, IP55 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE A10P8, A10P8G BACK PANEL APPLICABLE STANDARD IEC 60529 A51 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 10 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 12, IP55 ENCLOSURE
  • LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • A10P8, A10P8G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • A51 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number D1086IS
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details