Pentair, Inc. Multipurpose Wall Mount Enclosure CSD482410SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 24 INCH 24 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P4824 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 24 INCH 24 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P4824 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD482410SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD482410SS6
Multipurpose Wall Mount Enclosure CSD482410SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 24 INCH 24 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P4824 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • 24 INCH
  • 24 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • C-P4824 BACK PANEL
  • CONCEPT. BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD482410SS6
Product Name Multipurpose Wall Mount Enclosure
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details