Pentair, Inc.Multipurpose Wall Mount EnclosureCSD36248SS6
Description
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
SMOOTH BRUSHED FINISH
24 INCH
24 WIDTH IN INCH
36 INCH
36 HEIGHT IN INCH
8 INCH
914.4 HEIGHT IN MM
UL 508, CSA APPROVAL
WALL MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
C-P3624 BACK PANEL
CONCEPT[R] BRAND
APPLICABLE STANDARD IEC 60529, VDE
APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY
ENVIRONMENTAL CONDIT
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
SMOOTH BRUSHED FINISH
24 INCH
24 WIDTH IN INCH
36 INCH
36 HEIGHT IN INCH
8 INCH
914.4 HEIGHT IN MM
UL 508, CSA APPROVAL
WALL MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
C-P3624 BACK PANEL
CONCEPT[R] BRAND
APPLICABLE STANDARD IEC 60529, VDE
APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY
ENVIRONMENTAL CONDIT
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
SMOOTH BRUSHED FINISH
24 INCH
24 WIDTH IN INCH
36 INCH
36 HEIGHT IN INCH
8 INCH
914.4 HEIGHT IN MM
UL 508, CSA APPROVAL
WALL MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
C-P3624 BACK PANEL
CONCEPT[R] BRAND
APPLICABLE STANDARD IEC 60529, VDE
APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY
ENVIRONMENTAL CONDIT
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
316L STAINLESS STEEL MATERIAL
SMOOTH BRUSHED FINISH
24 INCH
24 WIDTH IN INCH
36 INCH
36 HEIGHT IN INCH
8 INCH
914.4 HEIGHT IN MM
UL 508, CSA APPROVAL
WALL MOUNTING
NEMA 4/4X/12/13, IP66 ENCLOSURE
HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
16 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
C-P3624 BACK PANEL
CONCEPT[R] BRAND
APPLICABLE STANDARD IEC 60529, VDE
APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY