Pentair, Inc. Multipurpose Wall Mount Enclosure CSD303010SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 30 INCH 30 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P3030 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 30 INCH 30 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P3030 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD303010SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD303010SS6
Multipurpose Wall Mount Enclosure CSD303010SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 30 INCH 30 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P3030 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • 30 INCH
  • 30 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • C-P3030 BACK PANEL
  • CONCEPT. BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD303010SS6
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details