Pentair, Inc. Multipurpose Wall Mount Enclosure CSD24248

Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 22.5 INCH WIDTH X 22.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, (2) QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 16 GAUGE (BODY), 14 GAUGE (DOOR) MATERIAL SPECIFICATION CP2424 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 22.2 INCH WIDTH X 22.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet
Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 22.5 INCH WIDTH X 22.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, (2) QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 16 GAUGE (BODY), 14 GAUGE (DOOR) MATERIAL SPECIFICATION CP2424 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 22.2 INCH WIDTH X 22.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD24248 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD24248
Multipurpose Wall Mount Enclosure CSD24248
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 24 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2, VDE APPROVAL 22.5 INCH WIDTH X 22.5 INCH HEIGHT, WALL, BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, (2) QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE 16 GAUGE (BODY), 14 GAUGE (DOOR) MATERIAL SPECIFICATION CP2424 BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 22.2 INCH WIDTH X 22.2 INCH HEIGHT APPLICATION MACHINE CONTROL, INDUSTRIAL APPLICABLE STANDARD IEC 60529 CW1 MODEL "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2, VDE APPROVAL
  • 22.5 INCH WIDTH X 22.5 INCH HEIGHT, WALL, BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, (2) QUARTERTURN LATCH, CAPTIVATION CLIP COVER TYPE
  • 16 GAUGE (BODY), 14 GAUGE (DOOR) MATERIAL SPECIFICATION
  • CP2424 BACK PANEL
  • ROHS COMPLIANT
  • BACK PANEL SIZE 22.2 INCH WIDTH X 22.2 INCH HEIGHT
  • APPLICATION MACHINE CONTROL, INDUSTRIAL
  • APPLICABLE STANDARD IEC 60529
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD24248
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details