Pentair, Inc. Multipurpose Wall Mount Enclosure CSD24208SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2420 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2420 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD24208SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD24208SS6
Multipurpose Wall Mount Enclosure CSD24208SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 20 INCH 24 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP2420 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 20 INCH
  • 24 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP2420 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • ROHS COMPLIANT
  • CWS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD24208SS6
Product Name Multipurpose Wall Mount Enclosure
Length 24 inch (610 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-818/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Interlinking block - CPX-M-GE-EV-Z-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details