Pentair, Inc. Multipurpose Wall Mount Enclosure CSD20166WLG

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 20 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2016 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL INCLUDES WINDOW ROHS COMPLIANT CW1 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 20 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2016 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL INCLUDES WINDOW ROHS COMPLIANT CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD20166WLG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD20166WLG
Multipurpose Wall Mount Enclosure CSD20166WLG
" ONE DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 16 INCH 20 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 18 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION CP2016 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION MACHINE CONTROL INCLUDES WINDOW ROHS COMPLIANT CW1 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 16 INCH
  • 20 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 18 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION
  • CP2016 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION MACHINE CONTROL
  • INCLUDES WINDOW
  • ROHS COMPLIANT
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD20166WLG
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details