Pentair, Inc. Multipurpose Wall Mount Enclosure CSD162010SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 20 INCH 20 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P1620 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 20 INCH 20 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P1620 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD162010SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD162010SS6
Multipurpose Wall Mount Enclosure CSD162010SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 20 INCH 20 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P1620 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • 20 INCH
  • 20 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • C-P1620 BACK PANEL
  • CONCEPT. BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD162010SS6
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 20 inch (508 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details