Pentair, Inc.Multipurpose Wall Mount EnclosureCSD16128SS
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
12 INCH
16 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
CP1612 BACK PANEL
CONCEPT[R] BRAND
APPLICABLE STANDARD IEC 60529, VDE
ROHS COMPLIANT
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
12 INCH
16 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
CP1612 BACK PANEL
CONCEPT[R] BRAND
APPLICABLE STANDARD IEC 60529, VDE
ROHS COMPLIANT
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
12 INCH
16 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
CP1612 BACK PANEL
CONCEPT[R] BRAND
APPLICABLE STANDARD IEC 60529, VDE
ROHS COMPLIANT
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
12 INCH
16 INCH
8 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE