Pentair, Inc. Multipurpose Wall Mount Enclosure CSD12126SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1212 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1212 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD12126SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD12126SS6
Multipurpose Wall Mount Enclosure CSD12126SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1212 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE ROHS COMPLIANT CWS MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP1212 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • ROHS COMPLIANT
  • CWS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD12126SS6
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 4.05 inch (103 mm)
View Details
3 suppliers
Hand Held Enclosures - 1197565 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 3.94 inch (100 mm)
View Details