Pentair, Inc. Multipurpose Wall Mount Enclosure CSD12126SS

Description
" 1-DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL 10.5 INCH WIDTH X 10.5 INCH HEIGHT, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1212, CP1212G BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 10.2 INCH HEIGHT APPLICABLE STANDARD IEC 60529 CWS MODEL "
Datasheet
Description
" 1-DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL 10.5 INCH WIDTH X 10.5 INCH HEIGHT, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1212, CP1212G BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 10.2 INCH HEIGHT APPLICABLE STANDARD IEC 60529 CWS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD12126SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD12126SS
Multipurpose Wall Mount Enclosure CSD12126SS
" 1-DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 12 INCH 12 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL 10.5 INCH WIDTH X 10.5 INCH HEIGHT, WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP1212, CP1212G BACK PANEL ROHS COMPLIANT BACK PANEL SIZE 10.2 INCH WIDTH X 10.2 INCH HEIGHT APPLICABLE STANDARD IEC 60529 CWS MODEL "

"

  • 1-DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • 10.5 INCH WIDTH X 10.5 INCH HEIGHT, WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP1212, CP1212G BACK PANEL
  • ROHS COMPLIANT
  • BACK PANEL SIZE 10.2 INCH WIDTH X 10.2 INCH HEIGHT
  • APPLICABLE STANDARD IEC 60529
  • CWS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD12126SS
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details