Pentair, Inc. Conduit/Cable Fastener CS812D

Description
" CONDUIT TO STUD ATTACHMENT TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL 1565, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/2 TO 3/4 INCH EMT CONDUIT/CABLE SIZE CADDY[R] BRAND USED ON WOOD/METAL STUD "
Datasheet
Description
" CONDUIT TO STUD ATTACHMENT TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL 1565, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/2 TO 3/4 INCH EMT CONDUIT/CABLE SIZE CADDY[R] BRAND USED ON WOOD/METAL STUD "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CS812D - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
CS812D
Conduit/Cable Fastener CS812D
" CONDUIT TO STUD ATTACHMENT TYPE CADDY ARMOUR SPRING STEEL MATERIAL UL 1565, UL (CANADA AND US), CSA C22.2 APPROVAL 100 STANDARD PACKAGE 1/2 TO 3/4 INCH EMT CONDUIT/CABLE SIZE CADDY[R] BRAND USED ON WOOD/METAL STUD "

"

  • CONDUIT TO STUD ATTACHMENT TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • UL 1565, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 TO 3/4 INCH EMT CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • USED ON WOOD/METAL STUD

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CS812D
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 1240037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2-2500181-1 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details