Pentair, Inc. Conduit/Cable Fastener CNB12P

Description
PUSH-IN CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND INCLUDES NAIL BRACKET
Datasheet
Description
PUSH-IN CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND INCLUDES NAIL BRACKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CNB12P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
CNB12P
Conduit/Cable Fastener CNB12P
PUSH-IN CONDUIT CLAMP TYPE CADDY ARMOUR SPRING STEEL MATERIAL 100 STANDARD PACKAGE 3/4 INCH (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND INCLUDES NAIL BRACKET
  • PUSH-IN CONDUIT CLAMP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
  • INCLUDES NAIL BRACKET
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CNB12P
Product Name Conduit/Cable Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2149568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-8 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details