Pentair, Inc. Conduit to Beam/Flange Fastener CM912S

Description
" ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 50 STANDARD PACKAGE 75 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 9/16 INCH L X 1/4 INCH DIA STRAP LENGTH 13 INCH INCLUDES STUD, WASHER WING NUT (4WN) "
Datasheet
Description
" ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 50 STANDARD PACKAGE 75 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 9/16 INCH L X 1/4 INCH DIA STRAP LENGTH 13 INCH INCLUDES STUD, WASHER WING NUT (4WN) "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - CM912S - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit to Beam/Flange Fastener
CM912S
Conduit to Beam/Flange Fastener CM912S
" ARMOUR SPRING STEEL MATERIAL HAMMER-ON INSTALLATION BOTTOM MOUNTING 50 STANDARD PACKAGE 75 LB LOAD CAPACITY 9/16 TO 3/4 INCH BEAM/FLANGE SIZE CADDY[R] BRAND SCREW SIZE 9/16 INCH L X 1/4 INCH DIA STRAP LENGTH 13 INCH INCLUDES STUD, WASHER WING NUT (4WN) "

"

  • ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON INSTALLATION
  • BOTTOM MOUNTING
  • 50 STANDARD PACKAGE
  • 75 LB LOAD CAPACITY
  • 9/16 TO 3/4 INCH BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • SCREW SIZE 9/16 INCH L X 1/4 INCH DIA
  • STRAP LENGTH 13 INCH
  • INCLUDES STUD, WASHER WING NUT (4WN)

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CM912S
Product Name Conduit to Beam/Flange Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 2025344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
Size 0.9843 inch (25 mm)
Units Metric Size
View Details
Cable Conduit - 2-2500180-0 - TE Connectivity
Specs
Size 1.36 inch (34.54 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details