CER4 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
CER4
Description
"
MC/AC AND NON-METALLIC SHEATHED CABLE SUPPORT TYPE
PRE-GALVANIZED STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 PIECE STANDARD PACKAGE
(2) 14 AWG, (3) 12 AWG, (4) 12 TO (4) 10 AWG, (3) 6 AWG STRANDED (METAL CLAD/ARMORED CABLE WITH GROUND WIRE), (3) 12 AWG (NON-METALLIC SHEATHED CABLE WITH GROUND WIRE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Description
"
MC/AC AND NON-METALLIC SHEATHED CABLE SUPPORT TYPE
PRE-GALVANIZED STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 PIECE STANDARD PACKAGE
(2) 14 AWG, (3) 12 AWG, (4) 12 TO (4) 10 AWG, (3) 6 AWG STRANDED (METAL CLAD/ARMORED CABLE WITH GROUND WIRE), (3) 12 AWG (NON-METALLIC SHEATHED CABLE WITH GROUND WIRE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
Datasheet
Suppliers
Conduit/Cable Fastener
CER4
"
MC/AC AND NON-METALLIC SHEATHED CABLE SUPPORT TYPE
PRE-GALVANIZED STEEL MATERIAL
UL (CANADA AND US) APPROVAL
100 PIECE STANDARD PACKAGE
(2) 14 AWG, (3) 12 AWG, (4) 12 TO (4) 10 AWG, (3) 6 AWG STRANDED (METAL CLAD/ARMORED CABLE WITH GROUND WIRE), (3) 12 AWG (NON-METALLIC SHEATHED CABLE WITH GROUND WIRE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
"
"
- MC/AC AND NON-METALLIC SHEATHED CABLE SUPPORT TYPE
- PRE-GALVANIZED STEEL MATERIAL
- UL (CANADA AND US) APPROVAL
- 100 PIECE STANDARD PACKAGE
- (2) 14 AWG, (3) 12 AWG, (4) 12 TO (4) 10 AWG, (3) 6 AWG STRANDED (METAL CLAD/ARMORED CABLE WITH GROUND WIRE), (3) 12 AWG (NON-METALLIC SHEATHED CABLE WITH GROUND WIRE) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
CER4 |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Galvanized Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Nylon; Nylon
Flexibility
Flexible
Conduit Type
Flexible
View Details
Size
0.4600 inch (11.68 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details