Myers by Pentair Centrifugal Pumps

Description
Myers centrifugal pumps are designed to meet your toughest pumping requirements. Rugged cast iron construction can be coupled with either a corrosion resistant composite, or a lead-free brass impeller. Versatile design features allow the pumps to be installed with either a vertical or horizontal discharge. Ideal for irrigation, air conditioning, cooling tower, booster, building service, spraying and general industrial applications.
Description
Myers centrifugal pumps are designed to meet your toughest pumping requirements. Rugged cast iron construction can be coupled with either a corrosion resistant composite, or a lead-free brass impeller. Versatile design features allow the pumps to be installed with either a vertical or horizontal discharge. Ideal for irrigation, air conditioning, cooling tower, booster, building service, spraying and general industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps -  - Myers by Pentair
Delavan, WI, USA
Centrifugal Pumps
Centrifugal Pumps
Myers centrifugal pumps are designed to meet your toughest pumping requirements. Rugged cast iron construction can be coupled with either a corrosion resistant composite, or a lead-free brass impeller. Versatile design features allow the pumps to be installed with either a vertical or horizontal discharge. Ideal for irrigation, air conditioning, cooling tower, booster, building service, spraying and general industrial applications.

Myers centrifugal pumps are designed to meet your toughest pumping requirements. Rugged cast iron construction can be coupled with either a corrosion resistant composite, or a lead-free brass impeller. Versatile design features allow the pumps to be installed with either a vertical or horizontal discharge. Ideal for irrigation, air conditioning, cooling tower, booster, building service, spraying and general industrial applications.

Supplier's Site

Technical Specifications

  Myers by Pentair
Product Category Liquid Handling Pumps
Product Name Centrifugal Pumps
Pump Type Centrifugal Pump
Discharge Pressure 922.7 psi (649 m of Water)
Liquid Flow 95.000 to 240.000 GPM (359.85 to 909.09 L/min)
Discharge Size 1.250 to 2.000 inch (31.75 to 50.8 mm)
Media Temperature 220 F (104 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.5 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 5.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
XP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.528 GPM (2.00 L/min)
Media Temperature -13 to 131 F (-25 to 55 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details