Pentair, Inc. Conduit/Cable Fastener CD0BCP

Description
CONDUIT CLAMP TYPE UL (CANADA AND US) APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH EMT/RIGID CONDUIT/CABLE SIZE CADDY. BRAND USED FOR COPPER TUBING INCLUDES RETAINED BOLT AND BUILT IN NUT
Datasheet
Description
CONDUIT CLAMP TYPE UL (CANADA AND US) APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH EMT/RIGID CONDUIT/CABLE SIZE CADDY. BRAND USED FOR COPPER TUBING INCLUDES RETAINED BOLT AND BUILT IN NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - CD0BCP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
CD0BCP
Conduit/Cable Fastener CD0BCP
CONDUIT CLAMP TYPE UL (CANADA AND US) APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH MOUNTING HOLE SIZE 1/2 INCH EMT/RIGID CONDUIT/CABLE SIZE CADDY. BRAND USED FOR COPPER TUBING INCLUDES RETAINED BOLT AND BUILT IN NUT
  • CONDUIT CLAMP TYPE
  • UL (CANADA AND US) APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 1/2 INCH EMT/RIGID CONDUIT/CABLE SIZE
  • CADDY. BRAND
  • USED FOR COPPER TUBING
  • INCLUDES RETAINED BOLT AND BUILT IN NUT
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CD0BCP
Product Name Conduit/Cable Fastener
Flexibility Rigid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-3 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 217790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details