Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP CCC0212

Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 2-1/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 2 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 2.7 INCH LENGTH X 1.562 INCH WIDTH X 3.58 INCH HEIGHT SERIES CCC MODEL "
Datasheet
Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 2-1/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 2 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 2.7 INCH LENGTH X 1.562 INCH WIDTH X 3.58 INCH HEIGHT SERIES CCC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - CCC0212 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
CCC0212
CHANNEL CONDUIT/CABLE CLAMP CCC0212
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 2-1/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 2 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 2.7 INCH LENGTH X 1.562 INCH WIDTH X 3.58 INCH HEIGHT SERIES CCC MODEL "

"

  • PIPE/TUBE TO STRUT TYPE
  • POLYPROPYLENE, STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 2-1/8 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 2 INCH (COPPER TUBE) TRADE SIZE
  • CADDY BRAND
  • DIMENSION 2.7 INCH LENGTH X 1.562 INCH WIDTH X 3.58 INCH HEIGHT
  • SERIES CCC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CCC0212
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 5470254010 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details
Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Conduit - 8808152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details