Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP CCC0087

Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 1.245 INCH LENGTH X 1.562 INCH WIDTH X 1.89 INCH HEIGHT SERIES CCC MODEL "
Datasheet
Description
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 1.245 INCH LENGTH X 1.562 INCH WIDTH X 1.89 INCH HEIGHT SERIES CCC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - CCC0087 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
CCC0087
CHANNEL CONDUIT/CABLE CLAMP CCC0087
" PIPE/TUBE TO STRUT TYPE POLYPROPYLENE, STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE CADDY BRAND DIMENSION 1.245 INCH LENGTH X 1.562 INCH WIDTH X 1.89 INCH HEIGHT SERIES CCC MODEL "

"

  • PIPE/TUBE TO STRUT TYPE
  • POLYPROPYLENE, STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 1/2 INCH (PIPE), 3/4 INCH (COPPER TUBE) TRADE SIZE
  • CADDY BRAND
  • DIMENSION 1.245 INCH LENGTH X 1.562 INCH WIDTH X 1.89 INCH HEIGHT
  • SERIES CCC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number CCC0087
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel; Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Type EF - Flexible Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details
Conduit - 2149584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details